Panasonic Cap, 220Μf, 2V, 20%, 2917; Capacitance Panasonic EEFCD0D221ER

Description
CAP, 220µF, 2V, 20%, 2917; Capacitance:220µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CD Series; ESR:0.018ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
CAP, 220µF, 2V, 20%, 2917; Capacitance:220µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CD Series; ESR:0.018ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Μf, 2V, 20%, 2917; Capacitance Panasonic - 29AH4166 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 2V, 20%, 2917; Capacitance Panasonic
29AH4166
Cap, 220Μf, 2V, 20%, 2917; Capacitance Panasonic 29AH4166
CAP, 220µF, 2V, 20%, 2917; Capacitance:220µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CD Series; ESR:0.018ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 220µF, 2V, 20%, 2917; Capacitance:220µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CD Series; ESR:0.018ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AH4166
Product Name Cap, 220Μf, 2V, 20%, 2917; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers