Panasonic SMD 100uF 8V Capacitor EEF-UE0K101R

Description
100uF 8V Polymer Al Electrolytic Capacitor, 2917 SMD Product overview: EEF-UE0K101R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 8V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 8V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0K101R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 8V Polymer Al Electrolytic Capacitor, 2917 SMD Product overview: EEF-UE0K101R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 8V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 8V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0K101R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 8V Capacitor
69-EEF-UE0K101R
SMD 100uF 8V Capacitor 69-EEF-UE0K101R
100uF 8V Polymer Al Electrolytic Capacitor, 2917 SMD Product overview: EEF-UE0K101R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 8V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 8V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0K101R can be used for catalog matching and distributor lookup.

100uF 8V Polymer Al Electrolytic Capacitor, 2917 SMD Product overview: EEF-UE0K101R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 8V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 8V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0K101R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-UE0K101R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-UE0K101R
Capacitors - Aluminum - Polymer Capacitors EEF-UE0K101R
CAP ALUM POLY 100UF 20% 8V SMD

CAP ALUM POLY 100UF 20% 8V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-UE0K101R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UE0K101R
Aluminum - Polymer Capacitors EEF-UE0K101R
CAP ALUM POLY 100UF 20% 8V SMD

CAP ALUM POLY 100UF 20% 8V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 8V, 20%, Smd; Capacitance Panasonic - 25M9141 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 8V, 20%, Smd; Capacitance Panasonic
25M9141
Aluminum Electrolytic Capacitor, 100Uf, 8V, 20%, Smd; Capacitance Panasonic 25M9141
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 8V, 20%, SMD; Capacitance:100µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.012ohm; Lifetime @ Temperature:7000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 8V, 20%, SMD; Capacitance:100µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.012ohm; Lifetime @ Temperature:7000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 8V, 20%, Smd, Full Reel; Capacitance Panasonic - 01X1166 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 8V, 20%, Smd, Full Reel; Capacitance Panasonic
01X1166
Aluminum Electrolytic Capacitor, 100Uf, 8V, 20%, Smd, Full Reel; Capacitance Panasonic 01X1166
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 8V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.012ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 8V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.012ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-UE0K101R EEF-UE0K101R EEF-UE0K101R 25M9141
Product Name SMD 100uF 8V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 100Uf, 8V, 20%, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334LC3700KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details