Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CAPACITORS
PANASONIC
EEF-UE0J181XR -- ALUMINUM - POLYMER CAPACITORS
Panasonic
Aluminum - Polymer Capacitors
EEF-UE0J181XR
Description
CAP ALUM POLY 180UF 20% 6.3V SMD
Lingto Electronic Limited
Done
Datasheet
Description
CAP ALUM POLY 180UF 20% 6.3V SMD
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UE0J181XR
Aluminum - Polymer Capacitors
EEF-UE0J181XR
CAP ALUM POLY 180UF 20% 6.3V SMD
CAP ALUM POLY 180UF 20% 6.3V SMD
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Capacitors
Product Number
EEF-UE0J181XR
Product Name
Aluminum - Polymer Capacitors
Capacitance Type
Fixed
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter
3-118-974
Specs
Capacitance Type
Fixed
Capacitance Range
0.2200 microF
WVAC
250 volts
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Power Electronic Capacitor
W3B(WLM series)
Specs
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Cornell Dubilier
Aluminum Electrolytic Capacitors
101C393U063BE2B
Specs
Operating Temperature
105 C (221 F)
Packing Method
Carton
View Details
3
suppliers
Skyworks Solutions, Inc.
MIS Chip Capacitors
SC50004450
Specs
Configuration / Form Factor
Chip Capacitor
Applications
RF / Microwave
Capacitance Range
5.00E-4 microF
View Details
6
suppliers