ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 4V, 20%, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 4V SMD
CAP ALUM POLY 330UF 20% 4V SMD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 49W5492 | EEF-UE0G331ER | EEF-UE0G331ER |
| Product Name | Aluminum Electrolytic Capacitor, 330Uf, 4V, 20%, Smd, Full Reel; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | ||
| WVDC | 4 volts | 4 volts |