Panasonic SMD 270uF 4V 3.3A Capacitor EEF-UE0G271R

Description
270uF 4V 20% 12mR 3.3A 105C Aluminum Electrolytic Capacitor SMD Product overview: EEF-UE0G271R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 4V, 3.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 4V, 3.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0G271R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
270uF 4V 20% 12mR 3.3A 105C Aluminum Electrolytic Capacitor SMD Product overview: EEF-UE0G271R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 4V, 3.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 4V, 3.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0G271R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 270uF 4V 3.3A Capacitor
69-EEF-UE0G271R
SMD 270uF 4V 3.3A Capacitor 69-EEF-UE0G271R
270uF 4V 20% 12mR 3.3A 105C Aluminum Electrolytic Capacitor SMD Product overview: EEF-UE0G271R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 4V, 3.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 4V, 3.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0G271R can be used for catalog matching and distributor lookup.

270uF 4V 20% 12mR 3.3A 105C Aluminum Electrolytic Capacitor SMD Product overview: EEF-UE0G271R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 4V, 3.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 4V, 3.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0G271R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-UE0G271R - 917892-EEF-UE0G271R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEF-UE0G271R
917892-EEF-UE0G271R
Aluminum - Polymer Capacitors - EEF-UE0G271R 917892-EEF-UE0G271R
Manufacturer: Panasonic Win Source Part Number: 917892-EEF-UE0G271R Series: SP-Cap UE Operating Temperature Range: -40°C ~ 105°C Features: 270 µF 4 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm 1000 Hrs @ 105°C Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Other Part Number: EEFUE0G271R, PCE3602TR, PCE3602DKR-NDR, PCE3602DKR, PCE3602CT, Q2745792

Manufacturer: Panasonic
Win Source Part Number: 917892-EEF-UE0G271R
Series: SP-Cap UE
Operating Temperature Range: -40°C ~ 105°C
Features: 270 µF 4 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm 1000 Hrs @ 105°C
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Other Part Number: EEFUE0G271R, PCE3602TR, PCE3602DKR-NDR, PCE3602DKR, PCE3602CT, Q2745792

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-UE0G271R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-UE0G271R
Capacitors - Aluminum - Polymer Capacitors EEF-UE0G271R
CAP ALUM POLY 270UF 20% 4V SMD

CAP ALUM POLY 270UF 20% 4V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-UE0G271R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UE0G271R
Aluminum - Polymer Capacitors EEF-UE0G271R
CAP ALUM POLY 270UF 20% 4V SMD

CAP ALUM POLY 270UF 20% 4V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-UE0G271R 917892-EEF-UE0G271R EEF-UE0G271R EEF-UE0G271R
Product Name SMD 270uF 4V 3.3A Capacitor Aluminum - Polymer Capacitors - EEF-UE0G271R Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 336SMH050MHR - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminium Capacitors - 1713267 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details