Manufacturer: Panasonic
Win Source Part Number: 917891-EEF-UE0G271LE
Series: SP-Cap UE
Operating Temperature Range: -40°C ~ 105°C
Features: 270 µF 4 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 7mOhm 1000 Hrs @ 105°C
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Cap Aluminum 270uF 4V 20% (7.3 X 4.3 X 4.2mm) SMD 0.007 Ohm 3700mA 1000 hr 105C Embossed T/R Product overview: EEF-UE0G271LE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 4V, 0.007 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 4V, 0.007 Ohm, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0G271LE can be used for catalog matching and distributor lookup.
CAP ALUM POLY 270UF 20% 4V SMD
CAP ALUM POLY 270UF 20% 4V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 917891-EEF-UE0G271LE | 69-EEF-UE0G271LE | EEF-UE0G271LE | EEF-UE0G271LE |
| Product Name | Aluminum - Polymer Capacitors - EEF-UE0G271LE | SMD 270uF 4V 0.007 Ohm Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; 2917 (7343 Metric) | ||
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |