Panasonic Capacitors - Aluminum - Polymer Capacitors EEF-UE0G221ER

Description
Win Source Part Number: 1124295-EEF-UE0G221E R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap UE Type: Polymer Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.165" (4.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 12mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): EEFUE0G221ER; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEFUE0G221ER,Q380051 9 Base Product Number: EEF-UE Product Status: Obsolete Ripple Current @ High Frequency: 3.3 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1124295-EEF-UE0G221E R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap UE Type: Polymer Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.165" (4.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 12mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): EEFUE0G221ER; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEFUE0G221ER,Q380051 9 Base Product Number: EEF-UE Product Status: Obsolete Ripple Current @ High Frequency: 3.3 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1124295-EEF-UE0G221ER - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1124295-EEF-UE0G221ER
Capacitors - Aluminum - Polymer Capacitors 1124295-EEF-UE0G221ER
Win Source Part Number: 1124295-EEF-UE0G221E R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap UE Type: Polymer Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.165" (4.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 12mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): EEFUE0G221ER; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEFUE0G221ER,Q380051 9 Base Product Number: EEF-UE Product Status: Obsolete Ripple Current @ High Frequency: 3.3 A @ 100 kHz

Win Source Part Number: 1124295-EEF-UE0G221ER
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap UE
Type: Polymer
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.165" (4.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 12mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): EEFUE0G221ER;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEFUE0G221ER,Q3800519
Base Product Number: EEF-UE
Product Status: Obsolete
Ripple Current @ High Frequency: 3.3 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 4V 3.3A Capacitor
69-EEF-UE0G221ER
SMD 220uF 4V 3.3A Capacitor 69-EEF-UE0G221ER
220uF 4V Polymer Al Electrolytic Cap, 12mR ESR, 3.3A Ripple, 105C, 7343 SMD Product overview: EEF-UE0G221ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 3.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 3.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0G221ER can be used for catalog matching and distributor lookup.

220uF 4V Polymer Al Electrolytic Cap, 12mR ESR, 3.3A Ripple, 105C, 7343 SMD Product overview: EEF-UE0G221ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V, 3.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, 3.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0G221ER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-UE0G221ER - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UE0G221ER
Aluminum - Polymer Capacitors EEF-UE0G221ER
CAP ALUM POLY 220UF 20% 4V SMD

CAP ALUM POLY 220UF 20% 4V SMD

Supplier's Site Datasheet
Al Lytic Sp Cap, Ue Series Smt, Pb-Free Rohs Compliant Panasonic - 49W5482 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Sp Cap, Ue Series Smt, Pb-Free Rohs Compliant Panasonic
49W5482
Al Lytic Sp Cap, Ue Series Smt, Pb-Free Rohs Compliant Panasonic 49W5482
Al Lytic SP Cap, UE Series SMT, Pb-Free RoHS Compliant: Yes

Al Lytic SP Cap, UE Series SMT, Pb-Free RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1124295-EEF-UE0G221ER 69-EEF-UE0G221ER EEF-UE0G221ER 49W5482
Product Name Capacitors - Aluminum - Polymer Capacitors SMD 220uF 4V 3.3A Capacitor Aluminum - Polymer Capacitors Al Lytic Sp Cap, Ue Series Smt, Pb-Free Rohs Compliant Panasonic
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 107SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1730283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details