Panasonic Aluminum - Polymer Capacitors - EEF-UE0D391R EEF-UE0D391R

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1003089-EEF-UE0D391R Packaging: Digi-Reel Type: Polymer Voltage Rating: 2V Applications: General Purpose Height - Seated (Max): 0.165" (4.20mm) Mounting: SMD (SMT) Capacitance: 390μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) ESR: 12 mOhm Categories: Capacitors Temperature Range - Operating: -40°C to 105°C Dimension: 2917 (7343 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1003089-EEF-UE0D391R Packaging: Digi-Reel Type: Polymer Voltage Rating: 2V Applications: General Purpose Height - Seated (Max): 0.165" (4.20mm) Mounting: SMD (SMT) Capacitance: 390μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) ESR: 12 mOhm Categories: Capacitors Temperature Range - Operating: -40°C to 105°C Dimension: 2917 (7343 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEF-UE0D391R - 1003089-EEF-UE0D391R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEF-UE0D391R
1003089-EEF-UE0D391R
Aluminum - Polymer Capacitors - EEF-UE0D391R 1003089-EEF-UE0D391R
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1003089-EEF-UE0D391R Packaging: Digi-Reel Type: Polymer Voltage Rating: 2V Applications: General Purpose Height - Seated (Max): 0.165" (4.20mm) Mounting: SMD (SMT) Capacitance: 390μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) ESR: 12 mOhm Categories: Capacitors Temperature Range - Operating: -40°C to 105°C Dimension: 2917 (7343 Metric) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1003089-EEF-UE0D391R
Packaging: Digi-Reel
Type: Polymer
Voltage Rating: 2V
Applications: General Purpose
Height - Seated (Max): 0.165" (4.20mm)
Mounting: SMD (SMT)
Capacitance: 390μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ESR: 12 mOhm
Categories: Capacitors
Temperature Range - Operating: -40°C to 105°C
Dimension: 2917 (7343 Metric)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 390uF 2V 3.3A Capacitor
69-EEF-UE0D391R
SMD 390uF 2V 3.3A Capacitor 69-EEF-UE0D391R
390uF 2V 20% Aluminum Electrolytic Capacitor SMD 12mR 3.3A 105C Product overview: EEF-UE0D391R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uF, 2V, 3.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390uF, 2V, 3.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0D391R can be used for catalog matching and distributor lookup.

390uF 2V 20% Aluminum Electrolytic Capacitor SMD 12mR 3.3A 105C Product overview: EEF-UE0D391R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390uF, 2V, 3.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 390uF, 2V, 3.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0D391R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-UE0D391R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UE0D391R
Aluminum - Polymer Capacitors EEF-UE0D391R
CAP ALUM POLY 390UF 20% 2V SMD

CAP ALUM POLY 390UF 20% 2V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-UE0D391R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-UE0D391R
Capacitors - Aluminum - Polymer Capacitors EEF-UE0D391R
CAP ALUM POLY 390UF 20% 2V SMD

CAP ALUM POLY 390UF 20% 2V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1003089-EEF-UE0D391R 69-EEF-UE0D391R EEF-UE0D391R EEF-UE0D391R
Product Name Aluminum - Polymer Capacitors - EEF-UE0D391R SMD 390uF 2V 3.3A Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 390 microF 390 microF 390 microF 390 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 2 volts 2 volts 2 volts
WVAC 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details