CAP ALUM POLY 150UF 20% 6.3V SMD
Al Lytic SP Cap, UD Series SMT, Pb-Free RoHS Compliant: Yes
CAP ALUM POLY 150UF 20% 6.3V SMD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEF-UD0J151LR | 49W5429 | EEF-UD0J151LR |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic | Aluminum - Polymer Capacitors |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 150 microF | 150 microF |