Panasonic SMD 150uF 6.3V 2.5A Capacitor EEF-UD0J151ER

Description
150uF 6.3V Polymer Al Electrolytic Cap, 18mR ESR, 2.5A Ripple, 105C, SMD Product overview: EEF-UD0J151ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0J151ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150uF 6.3V Polymer Al Electrolytic Cap, 18mR ESR, 2.5A Ripple, 105C, SMD Product overview: EEF-UD0J151ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0J151ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 6.3V 2.5A Capacitor
69-EEF-UD0J151ER
SMD 150uF 6.3V 2.5A Capacitor 69-EEF-UD0J151ER
150uF 6.3V Polymer Al Electrolytic Cap, 18mR ESR, 2.5A Ripple, 105C, SMD Product overview: EEF-UD0J151ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0J151ER can be used for catalog matching and distributor lookup.

150uF 6.3V Polymer Al Electrolytic Cap, 18mR ESR, 2.5A Ripple, 105C, SMD Product overview: EEF-UD0J151ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0J151ER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-UD0J151ER - 1035866-EEF-UD0J151ER - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEF-UD0J151ER
1035866-EEF-UD0J151ER
Aluminum - Polymer Capacitors - EEF-UD0J151ER 1035866-EEF-UD0J151ER
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035866-EEF-UD0J151E R Packaging: Reel - TR Type: Polymer Voltage Rating: 6.3V Applications: General Purpose Height - Seated (Max): 0.110" (2.80mm) Mounting: SMD (SMT) Capacitance: 150μF Tolerance: ±20% Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) ESR: 18 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: 2917 (7343 Metric) Ripple Current - High Frequency: 2.5A @ 100kHz Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035866-EEF-UD0J151ER
Packaging: Reel - TR
Type: Polymer
Voltage Rating: 6.3V
Applications: General Purpose
Height - Seated (Max): 0.110" (2.80mm)
Mounting: SMD (SMT)
Capacitance: 150μF
Tolerance: ±20%
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ESR: 18 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: 2917 (7343 Metric)
Ripple Current - High Frequency: 2.5A @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-UD0J151ER - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-UD0J151ER
Capacitors - Aluminum - Polymer Capacitors EEF-UD0J151ER
CAP ALUM POLY 150UF 20% 6.3V SMD

CAP ALUM POLY 150UF 20% 6.3V SMD

Supplier's Site
Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic - 49W5428 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic
49W5428
Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic 49W5428
Al Lytic SP Cap, UD Series SMT, Pb-Free RoHS Compliant: Yes

Al Lytic SP Cap, UD Series SMT, Pb-Free RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - EEF-UD0J151ER - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UD0J151ER
Aluminum - Polymer Capacitors EEF-UD0J151ER
CAP ALUM POLY 150UF 20% 6.3V SMD

CAP ALUM POLY 150UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-UD0J151ER 1035866-EEF-UD0J151ER EEF-UD0J151ER 49W5428 EEF-UD0J151ER
Product Name SMD 150uF 6.3V 2.5A Capacitor Aluminum - Polymer Capacitors - EEF-UD0J151ER Capacitors - Aluminum - Polymer Capacitors Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C574U7R5CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details