Panasonic SMD 180uF 4V 2.5A Capacitor EEF-UD0G181R

Description
180uF 4V Polymer Al Electrolytic Cap, 18mR ESR, 2.5A Ripple, 105C, SMD Product overview: EEF-UD0G181R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180uF, 4V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180uF, 4V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0G181R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
180uF 4V Polymer Al Electrolytic Cap, 18mR ESR, 2.5A Ripple, 105C, SMD Product overview: EEF-UD0G181R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180uF, 4V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180uF, 4V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0G181R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 180uF 4V 2.5A Capacitor
69-EEF-UD0G181R
SMD 180uF 4V 2.5A Capacitor 69-EEF-UD0G181R
180uF 4V Polymer Al Electrolytic Cap, 18mR ESR, 2.5A Ripple, 105C, SMD Product overview: EEF-UD0G181R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180uF, 4V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180uF, 4V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0G181R can be used for catalog matching and distributor lookup.

180uF 4V Polymer Al Electrolytic Cap, 18mR ESR, 2.5A Ripple, 105C, SMD Product overview: EEF-UD0G181R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180uF, 4V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180uF, 4V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0G181R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1164396-EEF-UD0G181R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1164396-EEF-UD0G181R
Capacitors - Aluminum - Polymer Capacitors 1164396-EEF-UD0G181R
Win Source Part Number: 1164396-EEF-UD0G181R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap UD Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.118" (3.00mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 180 µF Tolerance: ±20% Voltage - Rated: 4 V ESR (Equivalent Series Resistance): 18mOhm Lifetime @ Temp.: 1000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): EEFUD0G181R; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE3599CT,EEFUD0G181 R,PCE3599DKR,PCE3599 DKR-NDR,PCE3599TR Base Product Number: EEF-UD Product Status: Obsolete

Win Source Part Number: 1164396-EEF-UD0G181R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap UD
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 4 V
ESR (Equivalent Series Resistance): 18mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): EEFUD0G181R;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE3599CT,EEFUD0G181R,PCE3599DKR,PCE3599DKR-NDR,PCE3599TR
Base Product Number: EEF-UD
Product Status: Obsolete

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEF-UD0G181R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UD0G181R
Aluminum - Polymer Capacitors EEF-UD0G181R
CAP ALUM POLY 180UF 20% 4V SMD

CAP ALUM POLY 180UF 20% 4V SMD

Supplier's Site Datasheet
Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic - 49W5419 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic
49W5419
Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic 49W5419
Al Lytic SP Cap, UD Series SMT, Pb-Free RoHS Compliant: Yes

Al Lytic SP Cap, UD Series SMT, Pb-Free RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - EEF-UD0G181R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-UD0G181R
Capacitors - Aluminum - Polymer Capacitors EEF-UD0G181R
CAP ALUM POLY 180UF 20% 4V SMD

CAP ALUM POLY 180UF 20% 4V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-UD0G181R 1164396-EEF-UD0G181R EEF-UD0G181R 49W5419 EEF-UD0G181R
Product Name SMD 180uF 4V 2.5A Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Al Lytic Sp Cap, Ud Series Smt, Pb-Free Rohs Compliant Panasonic Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 180 microF 180 microF 180 microF 180 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U016DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers