270uF 2V Polymer Al Electrolytic Capacitor, 12mR ESR, 3.3A Ripple Product overview: EEF-UD0D271XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 2V, 3.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 2V, 3.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UD0D271XE can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 870155-EEF-UD0D271XE
Series: SP-Cap UD
Operating Temperature Range: -40°C ~ 105°C
Features: 270 µF 2 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm 1000 Hrs @ 105°C
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
CAP ALUM POLY 270UF 20% 2V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-UD0D271XE | 870155-EEF-UD0D271XE | EEF-UD0D271XE |
| Product Name | 270uF 2V 3.3A Capacitor | Aluminum - Polymer Capacitors - EEF-UD0D271XE | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Capacitance Range | 270 microF | 270 microF | |
| Capacitance Tolerance | 20 (+/- %) |