Panasonic SMD 120uF 6.3V 3.5A Capacitor EEF-SX0J121E7

Description
120uF 6.3V Polymer Al Electrolytic Cap, 7mR ESR, 3.5A Ripple, SMD Product overview: EEF-SX0J121E7 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0J121E7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120uF 6.3V Polymer Al Electrolytic Cap, 7mR ESR, 3.5A Ripple, SMD Product overview: EEF-SX0J121E7 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0J121E7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 120uF 6.3V 3.5A Capacitor
69-EEF-SX0J121E7
SMD 120uF 6.3V 3.5A Capacitor 69-EEF-SX0J121E7
120uF 6.3V Polymer Al Electrolytic Cap, 7mR ESR, 3.5A Ripple, SMD Product overview: EEF-SX0J121E7 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0J121E7 can be used for catalog matching and distributor lookup.

120uF 6.3V Polymer Al Electrolytic Cap, 7mR ESR, 3.5A Ripple, SMD Product overview: EEF-SX0J121E7 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120uF, 6.3V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 120uF, 6.3V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0J121E7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 120Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Panasonic - 54W2551 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 120Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Panasonic
54W2551
Aluminum Electrolytic Capacitor, 120Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Panasonic 54W2551
ALUMINUM ELECTROLYTIC CAPACITOR, 120uF, 6.3V, 20%, SMD, FULL REEL; Capacitance:120µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 120uF, 6.3V, 20%, SMD, FULL REEL; Capacitance:120µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 120Uf, 6.3V, 20%, Smd; Capacitance Panasonic - 54W2550 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 120Uf, 6.3V, 20%, Smd; Capacitance Panasonic
54W2550
Aluminum Electrolytic Capacitor, 120Uf, 6.3V, 20%, Smd; Capacitance Panasonic 54W2550
ALUMINUM ELECTROLYTIC CAPACITOR, 120uF, 6.3V, 20%, SMD; Capacitance:120µF; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:L-Lead RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 120uF, 6.3V, 20%, SMD; Capacitance:120µF; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:L-Lead RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - EEF-SX0J121E7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-SX0J121E7
Capacitors - Aluminum - Polymer Capacitors EEF-SX0J121E7
CAP ALUM POLY 120UF 20% 6.3V SMD

CAP ALUM POLY 120UF 20% 6.3V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-SX0J121E7 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-SX0J121E7
Aluminum - Polymer Capacitors EEF-SX0J121E7
CAP ALUM POLY 120UF 20% 6.3V SMD

CAP ALUM POLY 120UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-SX0J121E7 54W2551 54W2550 EEF-SX0J121E7 EEF-SX0J121E7
Product Name SMD 120uF 6.3V 3.5A Capacitor Aluminum Electrolytic Capacitor, 120Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Panasonic Aluminum Electrolytic Capacitor, 120Uf, 6.3V, 20%, Smd; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; L-Lead
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 120 microF 120 microF 120 microF 120 microF 120 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details