CAP ALUM POLY 82UF 20% 4V SMD
CAP ALUM POLY 82UF 20% 4V SMD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EEF-SX0G820R | EEF-SX0G820R |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 82 microF | 82 microF |