CAP ALUM POLY 180UF 20% 4V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 4V, 20%, SMD, FULL REEL; Capacitance:180µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM POLY 180UF 20% 4V SMD
| Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEF-SX0G181ER | 01X1160 | EEF-SX0G181ER |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 180Uf, 4V, 20%, Smd, Full Reel; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 180 microF | 180 microF | 180 microF |
| RoHS Compliant | Yes | ||
| Capacitance Tolerance | 20 (+/- %) |