Panasonic Capacitors - Aluminum - Polymer Capacitors EEF-SX0E471ER

Description
CAP ALUM POLY 470UF 20% 2.5V SMD
Datasheet
Description
CAP ALUM POLY 470UF 20% 2.5V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - EEF-SX0E471ER - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-SX0E471ER
Capacitors - Aluminum - Polymer Capacitors EEF-SX0E471ER
CAP ALUM POLY 470UF 20% 2.5V SMD

CAP ALUM POLY 470UF 20% 2.5V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd; Capacitance Panasonic - 49W5355 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd; Capacitance Panasonic
49W5355
Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd; Capacitance Panasonic 49W5355
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 2.5V, 20%, SMD; Capacitance:470µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 2.5V, 20%, SMD; Capacitance:470µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic - 01X1157 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic
01X1157
Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic 01X1157
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-SX0E471ER - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-SX0E471ER
Aluminum - Polymer Capacitors EEF-SX0E471ER
CAP ALUM POLY 470UF 20% 2.5V SMD

CAP ALUM POLY 470UF 20% 2.5V SMD

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEF-SX0E471ER 49W5355 01X1157 EEF-SX0E471ER
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd; Capacitance Panasonic Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic Aluminum - Polymer Capacitors
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details