ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 20%, 2.5V, SMD; Capacitance:180µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 180UF, 2.5V, 20%, 2917, FULL REEL; Capacitance:180µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitor Terminals:L-LeadRoHS
CAP ALUM POLY 180UF 20% 2.5V SMD
CAP ALUM POLY 180UF 20% 2.5V SMD
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 22T5107 | 05X8462 | EEF-SX0E181ER | EEF-SX0E181ER |
| Product Name | Aluminum Electrolytic Capacitor, 180Uf, 20%, 2.5V, Smd; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 180Uf, 2.5V, 20%, 2917, Full Reel; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | |||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF |
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts |