Panasonic Aluminum - Polymer Capacitors EEF-SX0D561E4

Description
CAP ALUM POLY 560UF 20% 2V SMD
Datasheet
Description
CAP ALUM POLY 560UF 20% 2V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEF-SX0D561E4 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-SX0D561E4
Aluminum - Polymer Capacitors EEF-SX0D561E4
CAP ALUM POLY 560UF 20% 2V SMD

CAP ALUM POLY 560UF 20% 2V SMD

Supplier's Site Datasheet
Cap Al Polymer 560Uf 2Vdc Esr4.5Mohm 7.3X4.3X1.9Mm Rohs Compliant Panasonic - 79AH1980 - Newark, An Avnet Company
Chicago, IL, United States
Cap Al Polymer 560Uf 2Vdc Esr4.5Mohm 7.3X4.3X1.9Mm Rohs Compliant Panasonic
79AH1980
Cap Al Polymer 560Uf 2Vdc Esr4.5Mohm 7.3X4.3X1.9Mm Rohs Compliant Panasonic 79AH1980
CAP AL POLYMER 560UF 2VDC ESR4.5MOHM 7.3X4.3X1.9MM ROHS COMPLIANT: YES

CAP AL POLYMER 560UF 2VDC ESR4.5MOHM 7.3X4.3X1.9MM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Al Lytic Sp Cap, Sx Series Smt, Pb-Free Rohs Compliant Panasonic - 49W5342 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Sp Cap, Sx Series Smt, Pb-Free Rohs Compliant Panasonic
49W5342
Al Lytic Sp Cap, Sx Series Smt, Pb-Free Rohs Compliant Panasonic 49W5342
Al Lytic SP Cap, SX Series SMT, Pb-Free RoHS Compliant: Yes

Al Lytic SP Cap, SX Series SMT, Pb-Free RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-SX0D561E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-SX0D561E4
Capacitors - Aluminum - Polymer Capacitors EEF-SX0D561E4
CAP ALUM POLY 560UF 20% 2V SMD

CAP ALUM POLY 560UF 20% 2V SMD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEF-SX0D561E4 79AH1980 EEF-SX0D561E4
Product Name Aluminum - Polymer Capacitors Cap Al Polymer 560Uf 2Vdc Esr4.5Mohm 7.3X4.3X1.9Mm Rohs Compliant Panasonic Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 560 microF 560 microF
RoHS Compliant Yes
Packing Method Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers