330uF 2V Polymer Al Electrolytic Cap, 6mR ESR, 3.5A Ripple, SMD Product overview: EEF-SX0D331XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V, 3.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, 3.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0D331XE can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 330uF, 2V, 20%, SMD; Capacitance:330µF; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%; Ripple Current:3.5A RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 330uF, 2V, 20%, SMD, FULL REEL; Capacitance:330µF; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%; Case Size:2917 RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 2V SMD
CAP ALUM POLY 330UF 20% 2V SMD
Aluminum Organic Polymer Capacitors 330uF 2VDC 6mOhm SP Polymer
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-SX0D331XE | 54W2546 | EEF-SX0D331XE | EEF-SX0D331XE | EEF-SX0D331XE |
| Product Name | SMD 330uF 2V 3.5A Capacitor | Aluminum Electrolytic Capacitor, 330Uf, 2V, 20%, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |