330uF 2V Polymer Al Electrolytic Cap, 9mR ESR, 3A Ripple, SMD Product overview: EEF-SX0D331ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 2V, 3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 2V, 3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SX0D331ER can be used for catalog matching and distributor lookup.
CAP ALUM POLY 330UF 20% 2V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 2V, 20%, SMD; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 2V, 20%, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 2V SMD
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-SX0D331ER | EEF-SX0D331ER | 32R8935 | EEF-SX0D331ER |
| Product Name | SMD 330uF 2V 3A Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 330Uf, 2V, 20%, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |