Panasonic Capacitors - Aluminum - Polymer Capacitors EEF-SX0D271ER

Description
CAP ALUM POLY 270UF 20% 2V SMD
Datasheet
Description
CAP ALUM POLY 270UF 20% 2V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - EEF-SX0D271ER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-SX0D271ER
Capacitors - Aluminum - Polymer Capacitors EEF-SX0D271ER
CAP ALUM POLY 270UF 20% 2V SMD

CAP ALUM POLY 270UF 20% 2V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 270Uf, 20%, 2V, Smd, Full Reel; Capacitance Panasonic - 01X1146 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 270Uf, 20%, 2V, Smd, Full Reel; Capacitance Panasonic
01X1146
Aluminum Electrolytic Capacitor, 270Uf, 20%, 2V, Smd, Full Reel; Capacitance Panasonic 01X1146
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 20%, 2V, SMD, FULL REEL; Capacitance:270µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 20%, 2V, SMD, FULL REEL; Capacitance:270µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 270Uf, 20%, 2V, Smd; Capacitance Panasonic - 22T5106 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 270Uf, 20%, 2V, Smd; Capacitance Panasonic
22T5106
Aluminum Electrolytic Capacitor, 270Uf, 20%, 2V, Smd; Capacitance Panasonic 22T5106
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 20%, 2V, SMD; Capacitance:270µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 20%, 2V, SMD; Capacitance:270µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-SX0D271ER - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-SX0D271ER
Aluminum - Polymer Capacitors EEF-SX0D271ER
CAP ALUM POLY 270UF 20% 2V SMD

CAP ALUM POLY 270UF 20% 2V SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEF-SX0D271ER 01X1146 EEF-SX0D271ER
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 270Uf, 20%, 2V, Smd, Full Reel; Capacitance Panasonic Aluminum - Polymer Capacitors
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 270 microF 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers