Panasonic SMD 220UF 2V Capacitor EEF-SS0D221R

Description
CAP ALUM POLY 220UF 20% 2V SMD Product overview: EEF-SS0D221R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SS0D221R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 220UF 20% 2V SMD Product overview: EEF-SS0D221R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SS0D221R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220UF 2V Capacitor
69-EEF-SS0D221R
SMD 220UF 2V Capacitor 69-EEF-SS0D221R
CAP ALUM POLY 220UF 20% 2V SMD Product overview: EEF-SS0D221R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SS0D221R can be used for catalog matching and distributor lookup.

CAP ALUM POLY 220UF 20% 2V SMD Product overview: EEF-SS0D221R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SS0D221R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1201013-EEF-SS0D221R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1201013-EEF-SS0D221R
Capacitors - Aluminum - Polymer Capacitors 1201013-EEF-SS0D221R
Win Source Part Number: 1201013-EEF-SS0D221R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap SS Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 2 V ESR (Equivalent Series Resistance): 6mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): EEFSS0D221R; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEFSS0D221R,PCE5047T R,PCE5047CT,PCE5047D KR Base Product Number: EEF-SS Ripple Current @ High Frequency: 7.5 A @ 100 kHz

Win Source Part Number: 1201013-EEF-SS0D221R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap SS
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 2 V
ESR (Equivalent Series Resistance): 6mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): EEFSS0D221R;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEFSS0D221R,PCE5047TR,PCE5047CT,PCE5047DKR
Base Product Number: EEF-SS
Ripple Current @ High Frequency: 7.5 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 2V, 20%, Radial; Capacitance Panasonic - 53W3868 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 2V, 20%, Radial; Capacitance Panasonic
53W3868
Aluminum Electrolytic Capacitor, 220Uf, 2V, 20%, Radial; Capacitance Panasonic 53W3868
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 2V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 2V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 10V, 20%, Radial, Full Reel; Capacitance Panasonic - 49W5324 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 10V, 20%, Radial, Full Reel; Capacitance Panasonic
49W5324
Aluminum Electrolytic Capacitor, 220Uf, 10V, 20%, Radial, Full Reel; Capacitance Panasonic 49W5324
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 10V, 20%, RADIAL, FULL REEL; Capacitance:220µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 10V, 20%, RADIAL, FULL REEL; Capacitance:220µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-SS0D221R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-SS0D221R
Capacitors - Aluminum - Polymer Capacitors EEF-SS0D221R
CAP ALUM POLY 220UF 20% 2V SMD

CAP ALUM POLY 220UF 20% 2V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-SS0D221R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-SS0D221R
Aluminum - Polymer Capacitors EEF-SS0D221R
CAP ALUM POLY 220UF 20% 2V SMD

CAP ALUM POLY 220UF 20% 2V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-SS0D221R 1201013-EEF-SS0D221R 53W3868 49W5324 EEF-SS0D221R EEF-SS0D221R
Product Name SMD 220UF 2V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 220Uf, 2V, 20%, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitor, 220Uf, 10V, 20%, Radial, Full Reel; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Capacitors - 113358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details