Manufacturer: Panasonic
Win Source Part Number: 917887-EEF-SL0J560R
Series: SP-Cap SL
Operating Temperature Range: -40°C ~ 105°C
Features: 56 µF 6.3 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 1000 Hrs @ 105°C
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Other Part Number: PCE3556DKR-NDR, PCE3556DKR, EEFSL0J560R, PCE3556TR, PCE3556CT
56uF 6.3V Aluminum Electrolytic Capacitor, 7343 SMD Product overview: EEF-SL0J560R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-SL0J560R can be used for catalog matching and distributor lookup.
CAP ALUM POLY 56UF 20% 6.3V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 56UF, 20%, 6.3V, SMD; Capacitance:56µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 56UF, 20%, 6.3V, SMD, FULL REEL; Capacitance:56µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM POLY 56UF 20% 6.3V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 917887-EEF-SL0J560R | 69-EEF-SL0J560R | EEF-SL0J560R | 22T5104 | EEF-SL0J560R |
| Product Name | Aluminum - Polymer Capacitors - EEF-SL0J560R | SMD 56uF 6.3V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 56Uf, 20%, 6.3V, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; 2917 (7343 Metric) | |||
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |