Panasonic SMD 470UF 2.5V Capacitor EEF-LX0E471R

Description
CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: EEF-LX0E471R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-LX0E471R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: EEF-LX0E471R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-LX0E471R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470UF 2.5V Capacitor
69-EEF-LX0E471R
SMD 470UF 2.5V Capacitor 69-EEF-LX0E471R
CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: EEF-LX0E471R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-LX0E471R can be used for catalog matching and distributor lookup.

CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: EEF-LX0E471R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-LX0E471R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-LX0E471R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-LX0E471R
Aluminum - Polymer Capacitors EEF-LX0E471R
CAP ALUM POLY 470UF 20% 2.5V SMD

CAP ALUM POLY 470UF 20% 2.5V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-LX0E471R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-LX0E471R
Capacitors - Aluminum - Polymer Capacitors EEF-LX0E471R
CAP ALUM POLY 470UF 20% 2.5V SMD

CAP ALUM POLY 470UF 20% 2.5V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd; Capacitance Panasonic - 87W8828 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd; Capacitance Panasonic
87W8828
Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd; Capacitance Panasonic 87W8828
ALUMINUM ELECTROLYTIC CAPACITOR, 470uF, 2.5V, 20%, SMD; Capacitance:470µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470uF, 2.5V, 20%, SMD; Capacitance:470µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic - 49W5290 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic
49W5290
Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic 49W5290
ALUMINUM ELECTROLYTIC CAPACITOR, 470uF, 2.5V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470uF, 2.5V, 20%, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-LX0E471R EEF-LX0E471R EEF-LX0E471R 87W8828 49W5290
Product Name SMD 470UF 2.5V Capacitor Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd; Capacitance Panasonic Aluminum Electrolytic Capacitor, 470Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SVL016MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminium Capacitors - 1701139 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details