Panasonic Aluminum - Polymer Capacitors EEF-LX0D331R

Description
CAP ALUM POLY 330UF 20% 2V SMD
Datasheet
Description
CAP ALUM POLY 330UF 20% 2V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEF-LX0D331R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-LX0D331R
Aluminum - Polymer Capacitors EEF-LX0D331R
CAP ALUM POLY 330UF 20% 2V SMD

CAP ALUM POLY 330UF 20% 2V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-LX0D331R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-LX0D331R
Capacitors - Aluminum - Polymer Capacitors EEF-LX0D331R
CAP ALUM POLY 330UF 20% 2V SMD

CAP ALUM POLY 330UF 20% 2V SMD

Supplier's Site
Capacitor Alum Elec, 330Uf, 20%, 2V, Smd; Capacitance Panasonic - 22T5094 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 20%, 2V, Smd; Capacitance Panasonic
22T5094
Capacitor Alum Elec, 330Uf, 20%, 2V, Smd; Capacitance Panasonic 22T5094
CAPACITOR ALUM ELEC, 330UF, 20%, 2V, SMD; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.5A RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 20%, 2V, SMD; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Alum Elec, 330Uf, 20%, 2V, Smd, Full Reel; Capacitance Panasonic - 01X1139 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 330Uf, 20%, 2V, Smd, Full Reel; Capacitance Panasonic
01X1139
Capacitor Alum Elec, 330Uf, 20%, 2V, Smd, Full Reel; Capacitance Panasonic 01X1139
CAPACITOR ALUM ELEC, 330UF, 20%, 2V, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Case Size:2917RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 330UF, 20%, 2V, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.006ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Case Size:2917RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEF-LX0D331R EEF-LX0D331R 22T5094 01X1139
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitor Alum Elec, 330Uf, 20%, 2V, Smd; Capacitance Panasonic Capacitor Alum Elec, 330Uf, 20%, 2V, Smd, Full Reel; Capacitance Panasonic
Capacitance Type Fixed Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Technology Single-Layer
Applications General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C682U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details