Win Source Part Number: 1013875-EEF-LS0E181R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap LS
Type: Polymer
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 180 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 6mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEFLS0E181R
Base Product Number: EEF-LS
Ripple Current @ High Frequency: 7.5 A @ 100 kHz
CAP ALUM POLY 180UF 20% 2.5V SMD Product overview: EEF-LS0E181R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-LS0E181R can be used for catalog matching and distributor lookup.
Al Lytic SP Cap, LS Series SMT, Pb-Free RoHS Compliant: Yes
CAP ALUM POLY 180UF 20% 2.5V SMD
CAP ALUM POLY 180UF 20% 2.5V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1013875-EEF-LS0E181R | 69-EEF-LS0E181R | 49W5287 | EEF-LS0E181R | EEF-LS0E181R |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 180UF 2.5V Capacitor | Al Lytic Sp Cap, Ls Series Smt, Pb-Free Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 180 microF | 180 microF | 180 microF | 180 microF | |
| Capacitance Tolerance | 20 (+/- %) | ||||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts |