CAP ALUM POLY 68UF 20% 6.3V SMD Product overview: EEF-LR0J680R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-LR0J680R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1182791-EEF-LR0J680R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap, LR
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 9mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE5109DKR,PCE5109CT
Base Product Number: EEF-LR
Ripple Current @ High Frequency: 6.3 A @ 100 kHz
CAP ALUM POLY 68UF 20% 6.3V SMD
CAP ALUM POLY 68UF 20% 6.3V SMD
Al Lytic SP Cap, LR Series SMT
Aluminum Organic Polymer Capacitors 68uF 6.3volt
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-LR0J680R | 1182791-EEF-LR0J680R | EEF-LR0J680R | EEF-LR0J680R | 39Y9775 | EEF-LR0J680R |
| Product Name | SMD 68UF 6.3V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Al Lytic Sp Cap, Lr Series Smt Panasonic | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||||
| RoHS Compliant | Yes | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |