Panasonic Capacitors - Aluminum - Polymer Capacitors EEF-JX0E331RE

Description
CAP ALUM POLY 330UF 20% 2.5V SMD
Datasheet
Description
CAP ALUM POLY 330UF 20% 2.5V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - EEF-JX0E331RE - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-JX0E331RE
Capacitors - Aluminum - Polymer Capacitors EEF-JX0E331RE
CAP ALUM POLY 330UF 20% 2.5V SMD

CAP ALUM POLY 330UF 20% 2.5V SMD

Supplier's Site
Cap, 330Uf, 2.5V, Alu Elec, Poly, 2917; Capacitance Panasonic - 30AK8291 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 2.5V, Alu Elec, Poly, 2917; Capacitance Panasonic
30AK8291
Cap, 330Uf, 2.5V, Alu Elec, Poly, 2917; Capacitance Panasonic 30AK8291
CAP, 330UF, 2.5V, ALU ELEC, POLY, 2917; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:3000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

CAP, 330UF, 2.5V, ALU ELEC, POLY, 2917; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.009ohm; Lifetime @ Temperature:3000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEF-JX0E331RE 30AK8291
Product Name Capacitors - Aluminum - Polymer Capacitors Cap, 330Uf, 2.5V, Alu Elec, Poly, 2917; Capacitance Panasonic
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers