Panasonic Capacitors - Aluminum - Polymer Capacitors EEF-HX1C680R

Description
Win Source Part Number: 1004068-EEF-HX1C680R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap HX Type: Polymer Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEFHX1C680R Base Product Number: EEF-HX Product Status: Not For New Designs Ripple Current @ High Frequency: 3.2 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1004068-EEF-HX1C680R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap HX Type: Polymer Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEFHX1C680R Base Product Number: EEF-HX Product Status: Not For New Designs Ripple Current @ High Frequency: 3.2 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1004068-EEF-HX1C680R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1004068-EEF-HX1C680R
Capacitors - Aluminum - Polymer Capacitors 1004068-EEF-HX1C680R
Win Source Part Number: 1004068-EEF-HX1C680R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap HX Type: Polymer Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEFHX1C680R Base Product Number: EEF-HX Product Status: Not For New Designs Ripple Current @ High Frequency: 3.2 A @ 100 kHz

Win Source Part Number: 1004068-EEF-HX1C680R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap HX
Type: Polymer
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEFHX1C680R
Base Product Number: EEF-HX
Product Status: Not For New Designs
Ripple Current @ High Frequency: 3.2 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 68UF 16V Capacitor
69-EEF-HX1C680R
SMD 68UF 16V Capacitor 69-EEF-HX1C680R
CAP ALUM POLY 68UF 20% 16V SMD Product overview: EEF-HX1C680R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-HX1C680R can be used for catalog matching and distributor lookup.

CAP ALUM POLY 68UF 20% 16V SMD Product overview: EEF-HX1C680R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-HX1C680R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-HX1C680R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-HX1C680R
Capacitors - Aluminum - Polymer Capacitors EEF-HX1C680R
CAP ALUM POLY 68UF 20% 16V SMD

CAP ALUM POLY 68UF 20% 16V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-HX1C680R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-HX1C680R
Aluminum - Polymer Capacitors EEF-HX1C680R
CAP ALUM POLY 68UF 20% 16V SMD

CAP ALUM POLY 68UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1004068-EEF-HX1C680R 69-EEF-HX1C680R EEF-HX1C680R EEF-HX1C680R
Product Name Capacitors - Aluminum - Polymer Capacitors SMD 68UF 16V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details