SP-Al Cap, HX Series, 125C Rating, SMT RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 330uF 2.5volt
CAP ALUM POLY 330UF 20% 2.5V SMD
CAP ALUM POLY 330UF 20% 2.5V SMD
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 80Y2651 | EEF-HX0E331R6 | EEF-HX0E331R6 | EEF-HX0E331R6 |
| Product Name | Sp-Al Cap, Hx Series, 125C Rating, Smt Rohs Compliant Panasonic | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 330 microF | 330 microF |