Win Source Part Number: 992300-EEF-HX0E331R4
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap HX
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 2.5 V
ESR (Equivalent Series Resistance): 4.5mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: 10-EEF-HX0E331R4TR,1
Base Product Number: EEF-HX
Ripple Current @ High Frequency: 8.5 A @ 100 kHz
CAP ALUM POLY 330UF 20% 2.5V SMD Product overview: EEF-HX0E331R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-HX0E331R4 can be used for catalog matching and distributor lookup.
CAP ALUM POLY 330UF 20% 2.5V SMD
SP-Al Cap, HX Series, 125C Rating, SMT RoHS Compliant: Yes
CAP ALUM POLY 330UF 20% 2.5V SMD
Aluminum Organic Polymer Capacitors 330uF 2.5volt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 992300-EEF-HX0E331R4 | 69-EEF-HX0E331R4 | EEF-HX0E331R4 | 80Y2650 | EEF-HX0E331R4 | EEF-HX0E331R4 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 330UF 2.5V Capacitor | Aluminum - Polymer Capacitors | Sp-Al Cap, Hx Series, 125C Rating, Smt Rohs Compliant Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | ||
| Capacitance Tolerance | 20 (+/- %) | |||||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts |