Panasonic SMD 560UF 2V Capacitor EEF-HX0D561R4

Description
CAP ALUM POLY 560UF 20% 2V SMD Product overview: EEF-HX0D561R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-HX0D561R4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 560UF 20% 2V SMD Product overview: EEF-HX0D561R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-HX0D561R4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 560UF 2V Capacitor
69-EEF-HX0D561R4
SMD 560UF 2V Capacitor 69-EEF-HX0D561R4
CAP ALUM POLY 560UF 20% 2V SMD Product overview: EEF-HX0D561R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-HX0D561R4 can be used for catalog matching and distributor lookup.

CAP ALUM POLY 560UF 20% 2V SMD Product overview: EEF-HX0D561R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 560UF, 2V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 560UF, 2V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-HX0D561R4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1177994-EEF-HX0D561R4 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1177994-EEF-HX0D561R4
Capacitors - Aluminum - Polymer Capacitors 1177994-EEF-HX0D561R4
Win Source Part Number: 1177994-EEF-HX0D561R 4 Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap HX Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.079" (2.00mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 560 µF Tolerance: ±20% Voltage - Rated: 2 V ESR (Equivalent Series Resistance): 4.5mOhm Lifetime @ Temp.: 1000 Hrs @ 125°C Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm) Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEFHX0D561R4,P122452 TR,P122452DKR,P12245 2CT,EEF-HX0D561R4-ND Base Product Number: EEF-HX Ripple Current @ High Frequency: 8.5 A @ 100 kHz

Win Source Part Number: 1177994-EEF-HX0D561R4
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap HX
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.079" (2.00mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 560 µF
Tolerance: ±20%
Voltage - Rated: 2 V
ESR (Equivalent Series Resistance): 4.5mOhm
Lifetime @ Temp.: 1000 Hrs @ 125°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEFHX0D561R4,P122452TR,P122452DKR,P122452CT,EEF-HX0D561R4-ND
Base Product Number: EEF-HX
Ripple Current @ High Frequency: 8.5 A @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-HX0D561R4 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-HX0D561R4
Capacitors - Aluminum - Polymer Capacitors EEF-HX0D561R4
CAP ALUM POLY 560UF 20% 2V SMD

CAP ALUM POLY 560UF 20% 2V SMD

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
EEF-HX0D561R4
Aluminum Organic Polymer Capacitors EEF-HX0D561R4
Aluminum Organic Polymer Capacitors 560uF 2.0volt

Aluminum Organic Polymer Capacitors 560uF 2.0volt

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEF-HX0D561R4 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-HX0D561R4
Aluminum - Polymer Capacitors EEF-HX0D561R4
CAP ALUM POLY 560UF 20% 2V SMD

CAP ALUM POLY 560UF 20% 2V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-HX0D561R4 1177994-EEF-HX0D561R4 EEF-HX0D561R4 EEF-HX0D561R4 EEF-HX0D561R4
Product Name SMD 560UF 2V Capacitor Capacitors - Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers