CAP, 680UF, 2.5V, ALU ELEC, POLYMER/2917; Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.003ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:10.2A RoHS Compliant: Yes
CAP, 680UF, 2.5V, ALU ELEC, POLYMER/2917; Capacitance:680µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.003ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:10.2A RoHS Compliant: Yes
CAP ALUM POLY 680UF 20% 2.5V SMD
CAP ALUM POLY 680UF 20% 2.5V SMD
CAP ALUM POLY 680UF 20% 2.5V SMD
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 70AH3225 | EEF-GY0E681R | EEF-GY0E681R | EEF-GY0E681R |
| Product Name | Cap, 680Uf, 2.5V, Alu Elec, Polymer/2917; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | |||
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 2.5 volts | 2.5 volts | 2.5 volts |