CAP ALUM POLY 820UF 20% 2V SMD
CAP ALUM POLY 820UF 20% 2V SMD
CAP, 820UF, 2V, ALU ELEC, POLYMER, 2917; Capacitance:820µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.003ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:L-LeadRoHS
CAP, 820UF, 2V, ALU ELEC, POLYMER, 2917; Capacitance:820µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.003ohm; Lifetime @ Temperature:2000 hours @ 105°C; Capacitance Tolerance:± 20%; Capacitor Terminals:L-LeadRoHS
CAP ALUM POLY 820UF 20% 2V SMD
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEF-GY0D821R | EEF-GY0D821R | 70AH3222 | EEF-GY0D821R |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap, 820Uf, 2V, Alu Elec, Polymer, 2917; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF |
| Technology | Single-Layer | Film Capacitors | ||
| Applications | General Purpose; General Purpose | General Purpose |