Panasonic SMD 22UF 25V Capacitor EEF-CX1E220R

Description
CAP ALUM POLY 22UF 20% 25V SMD Product overview: EEF-CX1E220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX1E220R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 22UF 20% 25V SMD Product overview: EEF-CX1E220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX1E220R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22UF 25V Capacitor
69-EEF-CX1E220R
SMD 22UF 25V Capacitor 69-EEF-CX1E220R
CAP ALUM POLY 22UF 20% 25V SMD Product overview: EEF-CX1E220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX1E220R can be used for catalog matching and distributor lookup.

CAP ALUM POLY 22UF 20% 25V SMD Product overview: EEF-CX1E220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX1E220R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-CX1E220R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CX1E220R
Capacitors - Aluminum - Polymer Capacitors EEF-CX1E220R
CAP ALUM POLY 22UF 20% 25V SMD

CAP ALUM POLY 22UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-CX1E220R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CX1E220R
Aluminum - Polymer Capacitors EEF-CX1E220R
CAP ALUM POLY 22UF 20% 25V SMD

CAP ALUM POLY 22UF 20% 25V SMD

Supplier's Site Datasheet
Cap Alum Elec, 22Uf, 25V, 20%, 2917, Full Reel; Capacitance Panasonic - 17X9853 - Newark, An Avnet Company
Chicago, IL, United States
Cap Alum Elec, 22Uf, 25V, 20%, 2917, Full Reel; Capacitance Panasonic
17X9853
Cap Alum Elec, 22Uf, 25V, 20%, 2917, Full Reel; Capacitance Panasonic 17X9853
CAP ALUM ELEC, 22UF, 25V, 20%, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3A RoHS Compliant: Yes

CAP ALUM ELEC, 22UF, 25V, 20%, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-CX1E220R EEF-CX1E220R EEF-CX1E220R 17X9853
Product Name SMD 22UF 25V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap Alum Elec, 22Uf, 25V, 20%, 2917, Full Reel; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C652T200CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers