Panasonic Capacitors - Aluminum - Polymer Capacitors EEF-CX1D560R

Description
Win Source Part Number: 1005154-EEF-CX1D560R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap CX Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.075" (1.90mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 56 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P18997DKR,P18997TR,E EFCX1D560R,P18997CT Base Product Number: EEF-CX Product Status: Not For New Designs Ripple Current @ High Frequency: 3.2 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1005154-EEF-CX1D560R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap CX Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.075" (1.90mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 56 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P18997DKR,P18997TR,E EFCX1D560R,P18997CT Base Product Number: EEF-CX Product Status: Not For New Designs Ripple Current @ High Frequency: 3.2 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 1005154-EEF-CX1D560R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1005154-EEF-CX1D560R
Capacitors - Aluminum - Polymer Capacitors 1005154-EEF-CX1D560R
Win Source Part Number: 1005154-EEF-CX1D560R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap CX Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.075" (1.90mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 56 µF Tolerance: ±20% Voltage - Rated: 20 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P18997DKR,P18997TR,E EFCX1D560R,P18997CT Base Product Number: EEF-CX Product Status: Not For New Designs Ripple Current @ High Frequency: 3.2 A @ 100 kHz

Win Source Part Number: 1005154-EEF-CX1D560R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap CX
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 56 µF
Tolerance: ±20%
Voltage - Rated: 20 V
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P18997DKR,P18997TR,EEFCX1D560R,P18997CT
Base Product Number: EEF-CX
Product Status: Not For New Designs
Ripple Current @ High Frequency: 3.2 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 56UF 20V Capacitor
69-EEF-CX1D560R
SMD 56UF 20V Capacitor 69-EEF-CX1D560R
CAP ALUM POLY 56UF 20% 20V SMD Product overview: EEF-CX1D560R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX1D560R can be used for catalog matching and distributor lookup.

CAP ALUM POLY 56UF 20% 20V SMD Product overview: EEF-CX1D560R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56UF, 20V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX1D560R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-CX1D560R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CX1D560R
Capacitors - Aluminum - Polymer Capacitors EEF-CX1D560R
CAP ALUM POLY 56UF 20% 20V SMD

CAP ALUM POLY 56UF 20% 20V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-CX1D560R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CX1D560R
Aluminum - Polymer Capacitors EEF-CX1D560R
CAP ALUM POLY 56UF 20% 20V SMD

CAP ALUM POLY 56UF 20% 20V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1005154-EEF-CX1D560R 69-EEF-CX1D560R EEF-CX1D560R EEF-CX1D560R
Product Name Capacitors - Aluminum - Polymer Capacitors SMD 56UF 20V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 56 microF 56 microF 56 microF 56 microF
Capacitance Tolerance 20 (+/- %)
WVDC 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details