CAP ALUM POLY 68UF 20% 16V SMD
CAP ALUM POLY 68UF 20% 16V SMD
CAP ALUM ELEC, 68UF, 16V, 20%, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3A RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEF-CX1C680R | EEF-CX1C680R | 17X9849 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap Alum Elec, 68Uf, 16V, 20%, 2917, Full Reel; Capacitance Panasonic |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF |