Panasonic Aluminum Electrolytic Capacitor, 15Uf, 16V, 20%, 2917; Capacitance Panasonic EEF-CX1C150R

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 16V, 20%, 2917; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 16V, 20%, 2917; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 15Uf, 16V, 20%, 2917; Capacitance Panasonic - 17X9840 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 15Uf, 16V, 20%, 2917; Capacitance Panasonic
17X9840
Aluminum Electrolytic Capacitor, 15Uf, 16V, 20%, 2917; Capacitance Panasonic 17X9840
ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 16V, 20%, 2917; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 16V, 20%, 2917; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Cap Alum Elec, 15Uf, 16V, 20%, 2917, Full Reel; Capacitance Panasonic - 17X9841 - Newark, An Avnet Company
Chicago, IL, United States
Cap Alum Elec, 15Uf, 16V, 20%, 2917, Full Reel; Capacitance Panasonic
17X9841
Cap Alum Elec, 15Uf, 16V, 20%, 2917, Full Reel; Capacitance Panasonic 17X9841
CAP ALUM ELEC, 15UF, 16V, 20%, 2917, FULL REEL; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3A RoHS Compliant: Yes

CAP ALUM ELEC, 15UF, 16V, 20%, 2917, FULL REEL; Capacitance:15µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3A RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - EEF-CX1C150R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CX1C150R
Aluminum - Polymer Capacitors EEF-CX1C150R
CAP ALUM POLY 15UF 20% 16V SMD

CAP ALUM POLY 15UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-CX1C150R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CX1C150R
Capacitors - Aluminum - Polymer Capacitors EEF-CX1C150R
CAP ALUM POLY 15UF 20% 16V SMD

CAP ALUM POLY 15UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 17X9840 EEF-CX1C150R EEF-CX1C150R
Product Name Aluminum Electrolytic Capacitor, 15Uf, 16V, 20%, 2917; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 20 (+/- %)
WVDC 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C163U016AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details