150uF 6.3V 20% Aluminum Electrolytic Capacitor, 7343 SMD Product overview: EEF-CX0J151R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0J151R can be used for catalog matching and distributor lookup.
CAP ALUM POLY 150UF 20% 6.3V SMD
CAPACITOR ALUM ELEC, 150uF,6.3V, 20%, SMD; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:1000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:2.7A RoHS Compliant: Yes
CAP ALUM POLY 150UF 20% 6.3V SMD
CAP ALUM POLY 150UF 20% 6.3V SMD
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-CX0J151R | EEF-CX0J151R | 54W2543 | EEF-CX0J151R | EEF-CX0J151R |
| Product Name | SMD 150uF 6.3V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Capacitor Alum Elec, 150Uf,6.3V, 20%, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |