Panasonic SMD 220uF 4V Capacitor EEF-CX0G221XR

Description
220uF 4V 12mR Polymer Alum Elec Cap 2917 SMD Product overview: EEF-CX0G221XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0G221XR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 4V 12mR Polymer Alum Elec Cap 2917 SMD Product overview: EEF-CX0G221XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0G221XR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 4V Capacitor
69-EEF-CX0G221XR
SMD 220uF 4V Capacitor 69-EEF-CX0G221XR
220uF 4V 12mR Polymer Alum Elec Cap 2917 SMD Product overview: EEF-CX0G221XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0G221XR can be used for catalog matching and distributor lookup.

220uF 4V 12mR Polymer Alum Elec Cap 2917 SMD Product overview: EEF-CX0G221XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 4V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0G221XR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-CX0G221XR - 917884-EEF-CX0G221XR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEF-CX0G221XR
917884-EEF-CX0G221XR
Aluminum - Polymer Capacitors - EEF-CX0G221XR 917884-EEF-CX0G221XR
Manufacturer: Panasonic Win Source Part Number: 917884-EEF-CX0G221XR Series: SP-Cap CX Operating Temperature Range: -55°C ~ 105°C Features: Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm 2000 Hrs @ 105°C Package: 2917 (7343 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE4939DKR, PCE4939CT, PCE4939TR, EEFCX0G221XR

Manufacturer: Panasonic
Win Source Part Number: 917884-EEF-CX0G221XR
Series: SP-Cap CX
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm 2000 Hrs @ 105°C
Package: 2917 (7343 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE4939DKR, PCE4939CT, PCE4939TR, EEFCX0G221XR

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 20%, 4V, Smd; Capacitance Panasonic - 53W3866 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 4V, Smd; Capacitance Panasonic
53W3866
Aluminum Electrolytic Capacitor, 220Uf, 20%, 4V, Smd; Capacitance Panasonic 53W3866
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 4V, SMD; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 4V, SMD; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 220Uf, 20%, 4V, Smd, Full Reel; Capacitance Panasonic - 49W5262 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 4V, Smd, Full Reel; Capacitance Panasonic
49W5262
Aluminum Electrolytic Capacitor, 220Uf, 20%, 4V, Smd, Full Reel; Capacitance Panasonic 49W5262
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 4V, SMD, FULL REEL; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 4V, SMD, FULL REEL; Capacitance:220µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.012ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-CX0G221XR - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CX0G221XR
Aluminum - Polymer Capacitors EEF-CX0G221XR
CAP ALUM POLY 220UF 20% 4V SMD

CAP ALUM POLY 220UF 20% 4V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-CX0G221XR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CX0G221XR
Capacitors - Aluminum - Polymer Capacitors EEF-CX0G221XR
CAP ALUM POLY 220UF 20% 4V SMD

CAP ALUM POLY 220UF 20% 4V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-CX0G221XR 917884-EEF-CX0G221XR 53W3866 EEF-CX0G221XR EEF-CX0G221XR
Product Name SMD 220uF 4V Capacitor Aluminum - Polymer Capacitors - EEF-CX0G221XR Aluminum Electrolytic Capacitor, 220Uf, 20%, 4V, Smd; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337UVR6R3MEF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details