CAP ALUM POLY 470UF 20% 2.5V SMD Product overview: EEF-CX0E471R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 2.5V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CX0E471R can be used for catalog matching and distributor lookup.
CAP ALUM POLY 470UF 20% 2.5V SMD
CAP ALUM POLY 470UF 20% 2.5V SMD
CAP ALUM POLY 470UF 20% 2.5V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 2.5V, SMD; Capacitance:470µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 2.5V, SMD, FULL REEL; Capacitance:470µF; Voltage(DC):2.5V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 125°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-CX0E471R | EEF-CX0E471R | EEF-CX0E471R | EEF-CX0E471R | 49W5260 | 01X1131 |
| Product Name | SMD 470UF 2.5V Capacitor | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 470Uf, 20%, 2.5V, Smd; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 470Uf, 20%, 2.5V, Smd, Full Reel; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |