CAP ALUM POLY 22UF 20% 25V SMD Product overview: EEF-CT1E220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CT1E220R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1116511-EEF-CT1E220R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap CT
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 25 V
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): EEFCT1E220R;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P16808-2,P16808-6,EE
Base Product Number: EEF-CT
Product Status: Not For New Designs
Ripple Current @ High Frequency: 3.2 A @ 100 kHz
CAP ALUM POLY 22UF 20% 25V SMD
CAP ALUM POLY 22UF 20% 25V SMD
CAP ALUM ELEC, 22UF, 25V, 20%, 2917, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-CT1E220R | 1116511-EEF-CT1E220R | EEF-CT1E220R | EEF-CT1E220R | 17X9833 |
| Product Name | SMD 22UF 25V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Cap Alum Elec, 22Uf, 25V, 20%, 2917, Full Reel; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |