Panasonic SMD 68UF 10V Capacitor EEF-CT1A680R

Description
CAP ALUM POLY 68UF 20% 10V SMD Product overview: EEF-CT1A680R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CT1A680R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 68UF 20% 10V SMD Product overview: EEF-CT1A680R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CT1A680R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68UF 10V Capacitor
69-EEF-CT1A680R
SMD 68UF 10V Capacitor 69-EEF-CT1A680R
CAP ALUM POLY 68UF 20% 10V SMD Product overview: EEF-CT1A680R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CT1A680R can be used for catalog matching and distributor lookup.

CAP ALUM POLY 68UF 20% 10V SMD Product overview: EEF-CT1A680R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68UF, 10V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CT1A680R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1008569-EEF-CT1A680R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1008569-EEF-CT1A680R
Capacitors - Aluminum - Polymer Capacitors 1008569-EEF-CT1A680R
Win Source Part Number: 1008569-EEF-CT1A680R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap CT Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.059" (1.50mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 68 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEFCT1A680R,P16806-6 ,P16806-1,P16806-2 Base Product Number: EEF-CT Product Status: Not For New Designs Ripple Current @ High Frequency: 3.2 A @ 100 kHz

Win Source Part Number: 1008569-EEF-CT1A680R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap CT
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 68 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEFCT1A680R,P16806-6,P16806-1,P16806-2
Base Product Number: EEF-CT
Product Status: Not For New Designs
Ripple Current @ High Frequency: 3.2 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 68Uf, 10V, 20%, 2917; Capacitance Panasonic - 17X9828 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 10V, 20%, 2917; Capacitance Panasonic
17X9828
Aluminum Electrolytic Capacitor, 68Uf, 10V, 20%, 2917; Capacitance Panasonic 17X9828
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 10V, 20%, 2917; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 10V, 20%, 2917; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap Alum Elec, 68Uf, 10V, 20%, 2917, Full Reel; Capacitance Panasonic - 17X9829 - Newark, An Avnet Company
Chicago, IL, United States
Cap Alum Elec, 68Uf, 10V, 20%, 2917, Full Reel; Capacitance Panasonic
17X9829
Cap Alum Elec, 68Uf, 10V, 20%, 2917, Full Reel; Capacitance Panasonic 17X9829
CAP ALUM ELEC, 68UF, 10V, 20%, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3A RoHS Compliant: Yes

CAP ALUM ELEC, 68UF, 10V, 20%, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-CT1A680R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CT1A680R
Capacitors - Aluminum - Polymer Capacitors EEF-CT1A680R
CAP ALUM POLY 68UF 20% 10V SMD

CAP ALUM POLY 68UF 20% 10V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-CT1A680R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CT1A680R
Aluminum - Polymer Capacitors EEF-CT1A680R
CAP ALUM POLY 68UF 20% 10V SMD

CAP ALUM POLY 68UF 20% 10V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-CT1A680R 1008569-EEF-CT1A680R 17X9828 EEF-CT1A680R EEF-CT1A680R
Product Name SMD 68UF 10V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 68Uf, 10V, 20%, 2917; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers