CAP ALUM POLY 100UF 20% 6.3V SMD Product overview: EEF-CT0J101R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CT0J101R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1172403-EEF-CT0J101R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap CT
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 15mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE5046TR,EEFCT0J101
Base Product Number: EEF-CT
Ripple Current @ High Frequency: 5.1 A @ 100 kHz
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes
CAP ALUM POLY 100UF 20% 6.3V SMD
CAP ALUM POLY 100UF 20% 6.3V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-CT0J101R | 1172403-EEF-CT0J101R | 49W5254 | EEF-CT0J101R | EEF-CT0J101R |
| Product Name | SMD 100UF 6.3V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |