Panasonic SMD 33UF 16V Capacitor EEF-CS1C330R

Description
CAP ALUM POLY 33UF 20% 16V SMD Product overview: EEF-CS1C330R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CS1C330R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 33UF 20% 16V SMD Product overview: EEF-CS1C330R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CS1C330R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33UF 16V Capacitor
69-EEF-CS1C330R
SMD 33UF 16V Capacitor 69-EEF-CS1C330R
CAP ALUM POLY 33UF 20% 16V SMD Product overview: EEF-CS1C330R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CS1C330R can be used for catalog matching and distributor lookup.

CAP ALUM POLY 33UF 20% 16V SMD Product overview: EEF-CS1C330R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 16V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CS1C330R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 963814-EEF-CS1C330R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
963814-EEF-CS1C330R
Capacitors - Aluminum - Polymer Capacitors 963814-EEF-CS1C330R
Win Source Part Number: 963814-EEF-CS1C330R Category: Capacitors>Aluminum - Polymer Capacitors Series: SP-Cap CS Type: Polymer Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,500 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 2000 Hrs @ 105°C Package / Case: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Alternative Parts (Cross-Reference): EEF-CX1C330R; EEF-CX1E330R; T521Q336M016ATE040; EEF-HX1E330R; A700V336M010ATE028; TCQD336M016R0070EEFC S1C330R; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEFCS1C330R,P16803-1 ,P16803-2,P16803-6 Base Product Number: EEF-CS Product Status: Not For New Designs Ripple Current @ High Frequency: 3.2 A @ 100 kHz

Win Source Part Number: 963814-EEF-CS1C330R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap CS
Type: Polymer
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 2000 Hrs @ 105°C
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Alternative Parts (Cross-Reference): EEF-CX1C330R; EEF-CX1E330R; T521Q336M016ATE040; EEF-HX1E330R; A700V336M010ATE028; TCQD336M016R0070EEFCS1C330R;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEFCS1C330R,P16803-1,P16803-2,P16803-6
Base Product Number: EEF-CS
Product Status: Not For New Designs
Ripple Current @ High Frequency: 3.2 A @ 100 kHz

Buy Now Datasheet
Cap Alum Elec, 33Uf, 16V, 20%, 2917, Full Reel; Capacitance Panasonic - 17X9823 - Newark, An Avnet Company
Chicago, IL, United States
Cap Alum Elec, 33Uf, 16V, 20%, 2917, Full Reel; Capacitance Panasonic
17X9823
Cap Alum Elec, 33Uf, 16V, 20%, 2917, Full Reel; Capacitance Panasonic 17X9823
CAP ALUM ELEC, 33UF, 16V, 20%, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3A RoHS Compliant: Yes

CAP ALUM ELEC, 33UF, 16V, 20%, 2917, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:3A RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 33Uf, 16V, 20%, 2917; Capacitance Panasonic - 17X9822 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 33Uf, 16V, 20%, 2917; Capacitance Panasonic
17X9822
Aluminum Electrolytic Capacitor, 33Uf, 16V, 20%, 2917; Capacitance Panasonic 17X9822
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 16V, 20%, 2917; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 16V, 20%, 2917; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - EEF-CS1C330R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CS1C330R
Capacitors - Aluminum - Polymer Capacitors EEF-CS1C330R
CAP ALUM POLY 33UF 20% 16V SMD

CAP ALUM POLY 33UF 20% 16V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-CS1C330R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CS1C330R
Aluminum - Polymer Capacitors EEF-CS1C330R
CAP ALUM POLY 33UF 20% 16V SMD

CAP ALUM POLY 33UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-CS1C330R 963814-EEF-CS1C330R 17X9823 EEF-CS1C330R EEF-CS1C330R
Product Name SMD 33UF 16V Capacitor Capacitors - Aluminum - Polymer Capacitors Cap Alum Elec, 33Uf, 16V, 20%, 2917, Full Reel; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers