68uF 6.3V Al Polymer Cap, 18mR ESR, 2.5A Ripple, 7.3x4.3x1.8mm SMD Product overview: EEF-CD0J680R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 6.3V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 6.3V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0J680R can be used for catalog matching and distributor lookup.
Al Lytic SP Cap, CD Series SMT, Pb-Free RoHS Compliant: Yes
CAP ALUM POLY 68UF 20% 6.3V SMD
CAP ALUM POLY 68UF 20% 6.3V SMD
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-CD0J680R | 49W5234 | EEF-CD0J680R | EEF-CD0J680R |
| Product Name | SMD 68uF 6.3V 2.5A Capacitor | Al Lytic Sp Cap, Cd Series Smt, Pb-Free Rohs Compliant Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | |
| Capacitance Tolerance | 20 (+/- %) |