Panasonic SMD 47uF 6.3V 2.7A Capacitor EEF-CD0J470XR

Description
47uF 6.3V Polymer Al Electrolytic Cap, 15mR ESR, 2.7A Ripple, SMD Product overview: EEF-CD0J470XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0J470XR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
47uF 6.3V Polymer Al Electrolytic Cap, 15mR ESR, 2.7A Ripple, SMD Product overview: EEF-CD0J470XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0J470XR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 6.3V 2.7A Capacitor
69-EEF-CD0J470XR
SMD 47uF 6.3V 2.7A Capacitor 69-EEF-CD0J470XR
47uF 6.3V Polymer Al Electrolytic Cap, 15mR ESR, 2.7A Ripple, SMD Product overview: EEF-CD0J470XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0J470XR can be used for catalog matching and distributor lookup.

47uF 6.3V Polymer Al Electrolytic Cap, 15mR ESR, 2.7A Ripple, SMD Product overview: EEF-CD0J470XR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 6.3V, 2.7A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 6.3V, 2.7A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0J470XR can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum - Polymer Capacitors - EEF-CD0J470XR - 917881-EEF-CD0J470XR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEF-CD0J470XR
917881-EEF-CD0J470XR
Aluminum - Polymer Capacitors - EEF-CD0J470XR 917881-EEF-CD0J470XR
Manufacturer: Panasonic Win Source Part Number: 917881-EEF-CD0J470XR Series: SP-Cap CD Operating Temperature Range: -40°C ~ 105°C Features: 47 µF 6.3 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020

Manufacturer: Panasonic
Win Source Part Number: 917881-EEF-CD0J470XR
Series: SP-Cap CD
Operating Temperature Range: -40°C ~ 105°C
Features: 47 µF 6.3 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 15mOhm 1000 Hrs @ 105°C
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEF-CD0J470XR - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CD0J470XR
Aluminum - Polymer Capacitors EEF-CD0J470XR
CAP ALUM POLY 47UF 20% 6.3V SMD

CAP ALUM POLY 47UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 69-EEF-CD0J470XR 917881-EEF-CD0J470XR EEF-CD0J470XR
Product Name SMD 47uF 6.3V 2.7A Capacitor Aluminum - Polymer Capacitors - EEF-CD0J470XR Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 380LX102M100K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers