Win Source Part Number: 1190835-EEF-CD0J220E
Category: Capacitors>Aluminum - Polymer Capacitors
Series: SP-Cap CD
Type: Polymer
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.075" (1.90mm)
Standard Package: 3,500
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 1000 Hrs @ 105°C
Surface Mount Land Size: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Package / Case: 2917 (7343 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEFCD0J220ER,Q344744
Base Product Number: EEF-CD
Product Status: Obsolete
Ripple Current @ High Frequency: 1.6 A @ 100 kHz
22uF 6.3V Polymer Al Electrolytic Cap, 40mR ESR, 1.6A Ripple, SMD Product overview: EEF-CD0J220ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 6.3V, 1.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 6.3V, 1.6A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0J220ER can be used for catalog matching and distributor lookup.
CAP ALUM POLY 22UF 20% 6.3V SMD
CAP ALUM POLY 22UF 20% 6.3V SMD
Al Lytic SP Cap, CD Series SMT, Pb-Free RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1190835-EEF-CD0J220ER | 69-EEF-CD0J220ER | EEF-CD0J220ER | EEF-CD0J220ER | 49W5226 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | SMD 22uF 6.3V 1.6A Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Al Lytic Sp Cap, Cd Series Smt, Pb-Free Rohs Compliant Panasonic |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |