Panasonic SMD 82uF 4V 2.5A Capacitor EEF-CD0G820R

Description
82uF 4V Polymer Cap, 18mR ESR, 2.5A Ripple, 105C, SMD Product overview: EEF-CD0G820R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 4V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 4V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0G820R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
82uF 4V Polymer Cap, 18mR ESR, 2.5A Ripple, 105C, SMD Product overview: EEF-CD0G820R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 4V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 4V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0G820R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 82uF 4V 2.5A Capacitor
69-EEF-CD0G820R
SMD 82uF 4V 2.5A Capacitor 69-EEF-CD0G820R
82uF 4V Polymer Cap, 18mR ESR, 2.5A Ripple, 105C, SMD Product overview: EEF-CD0G820R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 4V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 4V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0G820R can be used for catalog matching and distributor lookup.

82uF 4V Polymer Cap, 18mR ESR, 2.5A Ripple, 105C, SMD Product overview: EEF-CD0G820R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 4V, 2.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 4V, 2.5A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-CD0G820R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-CD0G820R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEF-CD0G820R
Capacitors - Aluminum - Polymer Capacitors EEF-CD0G820R
CAP ALUM POLY 82UF 20% 4V SMD

CAP ALUM POLY 82UF 20% 4V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEF-CD0G820R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-CD0G820R
Aluminum - Polymer Capacitors EEF-CD0G820R
CAP ALUM POLY 82UF 20% 4V SMD

CAP ALUM POLY 82UF 20% 4V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 69-EEF-CD0G820R EEF-CD0G820R EEF-CD0G820R
Product Name SMD 82uF 4V 2.5A Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 82 microF 82 microF 82 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details