Panasonic Cap, Aec-Q200, 330Uf, 25V, Alu Elec, Smd; Ae Capacitor Case Panasonic EEETP1E331AV

Description
CAP, AEC-Q200, 330UF, 25V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:25V; ESR:0.15ohm; Product Range:TP Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 330UF, 25V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:25V; ESR:0.15ohm; Product Range:TP Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 330Uf, 25V, Alu Elec, Smd; Ae Capacitor Case Panasonic - 07AH6550 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Uf, 25V, Alu Elec, Smd; Ae Capacitor Case Panasonic
07AH6550
Cap, Aec-Q200, 330Uf, 25V, Alu Elec, Smd; Ae Capacitor Case Panasonic 07AH6550
CAP, AEC-Q200, 330UF, 25V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:25V; ESR:0.15ohm; Product Range:TP Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, AEC-Q200, 330UF, 25V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:25V; ESR:0.15ohm; Product Range:TP Series; Lifetime @ Temperature:3000 hours @ 125°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 07AH6550
Product Name Cap, Aec-Q200, 330Uf, 25V, Alu Elec, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701043 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details